AIA/NAS - NAS3610

CARGO UNIT LOAD DEVICES, SPECIFICATION FOR

active, Most Current
Organization: AIA/NAS
Publication Date: 30 April 2021
Status: active
Page Count: 97
scope:

This specification defines the minimum requirements and test conditions for cargo unit load devices to be installed in certificated aircraft and covers, pallets, nets and containers intended for use with the following classes of aircraft loading and restraint systems.

Class I Unit load device restraint conforms to all flight and ground load conditions Including 9g forward emergency landing conditions.

Class II All other unit load device restraints.

intended Use:

Type I nets are intended for use in Class I restraint systems but may be used in Class II restraint systems.

Type I pallets are intended for use in Class I restraint systems with Type I... View More

Document History

NAS3610
April 30, 2021
CARGO UNIT LOAD DEVICES, SPECIFICATION FOR
Type I nets are intended for use in Class I restraint systems but may be used in Class II restraint systems. Type I pallets are intended for use in Class I restraint systems with Type I nets but may...
November 1, 1990
CARGO UNIT LOAD DEVICES - SPECIFICATION FOR
Type I nets are intended for use in Class I restraint systems but may be used in Class II restraint systems. Type I pallets are intended for use in Class I restraint systems with Type I nets bhut...
November 1, 1990
Cargo Unit Load Devices - Specification for
Type I nets are intended for use in Class I restraint systems but may be used in Class II restraint systems. Type I pallets are intended for use in Class I restraint systems with Type I nets but may...
November 1, 1990
CARGO UNIT LOAD DEVICES - SPECIFICATION FOR
This specification defines the minimum requirements and test conditions for cargo unit load devices to he Installed in certificated aircraft and covers, pallets, nets and containers intended for use...
April 30, 1977
CARGO UNIT LOAD DEVICES - SPECIFICATION FOR
A description is not available for this item.

References

Advertisement