AIA/NAS - NAS3610
CARGO UNIT LOAD DEVICES - SPECIFICATION FOR
| Organization: | AIA/NAS |
| Publication Date: | 1 November 1990 |
| Status: | active |
| Page Count: | 96 |
scope:
This specification defines the minimum requirements and test conditions for cargo unit load devices to he Installed in certificated aircraft and covers, pallets, nets and containers intended for use with the following classes of aircraft loading and restraint systems.
Class I Unit load device restraint conforms to all flight and ground load conditions Including 99g forward emergency landing conditions.
Class II All other unit load device restraints.
intended Use:
Type I nets are intended for use in Class I restraint systems but may be used in Class II restraint systems.
Type I pallets are intended for use in Class I restraint systems with Type I... View More
Document History