ISO - 8791-4

Paper and board — Determination of roughness/smoothness (air leak methods) — Part 4: Print-surf method

active, Most Current
Organization: ISO
Publication Date: 1 May 2021
Status: active
Page Count: 22
ICS Code (Paper and board): 85.060
scope:

This document specifies a method for determining the roughness of paper and board using an apparatus which conforms to the Print-surf method, as defined in this document. It is applicable to all printing papers and boards with which it is possible to form a substantially airtight seal against the guard lands of the measuring head.

Document History

8791-4
May 1, 2021
Paper and board — Determination of roughness/smoothness (air leak methods) — Part 4: Print-surf method
This document specifies a method for determining the roughness of paper and board using an apparatus which conforms to the Print-surf method, as defined in this document. It is applicable to all...
November 15, 2007
Paper and board — Determination of roughness/smoothness (air leak methods) — Part 4: Print-surf method
A description is not available for this item.
April 15, 1992
Paper and Board - Determination of Roughness/Smoothness (Air Leak Methods) - Part 4: Print-Surf Method First Edition
A description is not available for this item.

References

Advertisement