DLA - SMD-5962-02545 REV C

MICROCIRCUIT, LINEAR, RADIATION HARDENED, DUAL, WIDEBAND, LOW NOISE, VOLTAGE FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 11 May 2021
Status: active
Page Count: 11
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-02545 REV C
May 11, 2021
MICROCIRCUIT, LINEAR, RADIATION HARDENED, DUAL, WIDEBAND, LOW NOISE, VOLTAGE FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
January 14, 2016
MICROCIRCUIT, LINEAR, RADIATION HARDENED, DUAL, WIDEBAND, LOW NOISE, VOLTAGE FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 11, 2010
MICROCIRCUIT, LINEAR, RADIATION HARDENED, DUAL, WIDEBAND, LOW NOISE, VOLTAGE FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 8, 2003
MICROCIRCUIT, LINEAR, RADIATION HARDENED, DUAL, WIDEBAND, LOW NOISE, VOLTAGE FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement