DSF/PREN 50470-3

Electricity metering equipment (AC) – Part 3: Particular requirements – Static meters for active energy (class indexes A, B and C)

inactive
Organization: DS
Status: inactive
Page Count: 30
ICS Code (Electricity supply systems): 91.140.50
scope:

This document applies only to static watt-hour meters of accuracy classes A, B and C for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to their type tests only. NOTE 1 - For general requirements, such as construction, EMC, safety, dependability etc., see the relevant EN 62052 series or EN 62059 series. This document applies to electricity metering equipment designed to: - measure and control electrical energy on electrical networks (mains) with voltage up to 1 000 V AC; NOTE 2 - For AC electricity meters, the voltage mentioned above is the line-to-neutral voltage derived from nominal voltages. See EN 62052-31:2016, Table 7. - have all functional elements, including add-on modules, enclosed in, or forming a single meter case with exception of indicating displays; - operate with integrated or detached indicating displays; - be installed in a specified matching sockets or racks; - optionally, provide additional functions other than those for measurement of electrical energy. Meters designed for operation with low power instrument transformers (LPITs as defined in the IEC 61869 series) can be tested for compliance with this document only if such meters and their LPITs are tested together and meet the requirements for directly connected meters.

Document History

June 7, 2022
Electricity metering equipment – Part 3: Particular requirements – Static meters for AC active energy (class indexes A, B and C)
This document applies only to static watt-hour meters of accuracy classes A, B and C for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to...
December 10, 2018
Electricity metering equipment (a.c.) – Part 3: Particular requirements – Static meters for active energy (class indexes A, B and C)
This European Standard applies to newly manufactured static watt-hour meters intended for residential, commercial and light industrial use, of class indexes A, B and C, for the measurement of...
January 26, 2007
Electricity metering equipment (a.c.) – Part 3: Particular requirements – Static meters for active energy (class indexes A, B and C)
This European Standard applies to newly manufactured static watt-hour meters intended for residential, commercial and light industrial use, of class indexes A, B and C, for the measurement of...
Electricity metering equipment (a.c.) – Part 3: Particular requirements – Static meters for active energy (class indexes A, B and C)
This European Standard applies to newly manufactured static watt-hour meters intended for residential, commercial and light industrial use, of class indexes A, B and C, for the measurement of...
DSF/PREN 50470-3
Electricity metering equipment (AC) – Part 3: Particular requirements – Static meters for active energy (class indexes A, B and C)
This document applies only to static watt-hour meters of accuracy classes A, B and C for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to...
Advertisement