DS/EN 50470-3
Electricity metering equipment – Part 3: Particular requirements – Static meters for AC active energy (class indexes A, B and C)
| Organization: | DS |
| Publication Date: | 7 June 2022 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This document applies only to static watt-hour meters of accuracy classes A, B and C for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to their type tests. NOTE 1 - For general requirements, such as construction, EMC, safety, dependability etc., see the relevant EN 62052 series or EN 62059 series. This document applies to electricity metering equipment designed to: - measure and control electrical energy on electrical networks (mains) with voltage up to 1 000 V AC; NOTE 2 - For AC electricity meters, the voltage mentioned above is the line-to-neutral voltage derived from nominal voltages. See EN 62052-31:2016, Table 7. EN 62052 31:2016 covers AC voltages only up to 600 V and Ed. 2 of EN IEC 62052 31 will cover AC voltages up to 1000 V. - have all functional elements, including add-on modules, enclosed in, or forming a single meter case with exception of indicating displays; - operate with integrated or detached indicating displays; - be installed in specified matching sockets or racks; - optionally, provide additional functions other than those for measurement of electrical energy. Meters designed for operation with low power instrument transformers (LPITs as defined in the EN 61869 series) can be tested for compliance with this document only if such meters and their LPITs are tested together and meet the requirements for directly connected meters. NOTE 3 - Modern electricity meters typically contain additional functions such as measurement of voltage magnitude, current magnitude, power, frequency, power factor, etc.; measurement of power quality parameters; load control functions; delivery, time, test, accounting, recording functions; data communication interfaces and associated data security functions. The relevant standards for these functions could apply in addition to the requirements of this document. However, the requirements for such functions are outside the scope of this document. NOTE 4 - ...
Document History