DSF/FPREN ISO 11855-5

Building environment design – Embedded radiant heating and cooling systems – Part 5: Installation (ISO/FDIS 11855-5:2021)

inactive
Organization: DS
Status: inactive
Page Count: 22
ICS Code (Buildings in general): 91.040.01
scope:

This part of ISO 11855 establishes requirements for the installation of embedded radiant heating and cooling systems. It specifies general and uniform requirements for the design and construction of heating and cooling floors, ceiling and wall structures to ensure that the heating/cooling systems are suited to the particular application. The requirements specified by this part of ISO 11855 are applicable only to the components of the heating/cooling systems and the elements which are part of the heating/cooling surface and which are installed due to the heating/cooling systems. This part of ISO 11855 is applicable to water-based embedded surface heating and cooling systems in residential, commercial and industrial buildings. The methods apply to systems integrated into the wall, floor or ceiling construction without any open-air gaps, but are not applicable to panel systems with open-air gaps which are not integrated into the building structure.

Document History

November 8, 2023
Building environment design – Embedded radiant heating and cooling systems – Part 5: Installation – Amendment 1 (ISO 11855-5:2021/Amd 1:2023)
This part of ISO 11855 establishes requirements for the installation of embedded radiant heating and cooling systems. It specifies general and uniform requirements for the design and construction of...
September 6, 2021
Building environment design – Embedded radiant heating and cooling systems – Part 5: Installation (ISO 11855-5:2021)
A description is not available for this item.
August 14, 2015
Building environment design – Design , dimensioning, installation and control of embedded radiant heating and cooling systems – Part 5: Installation (ISO 11855-5:2012)
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This International Standard specifies uniform requirements...
Building environment design – Embedded radiant heating and cooling systems – Part 5: Installation (ISO 11855-5:2021)
This part of ISO 11855 establishes requirements for the installation of embedded radiant heating and cooling systems. It specifies general and uniform requirements for the design and construction of...
Building environment design – Embedded radiant heating and cooling systems – Part 5: Installation (ISO/DIS 11855-5:2020)
This part of ISO 11855 establishes requirements for the installation of embedded radiant heating and cooling systems. It specifies general and uniform requirements for the design and construction of...
DSF/FPREN ISO 11855-5
Building environment design – Embedded radiant heating and cooling systems – Part 5: Installation (ISO/FDIS 11855-5:2021)
This part of ISO 11855 establishes requirements for the installation of embedded radiant heating and cooling systems. It specifies general and uniform requirements for the design and construction of...
Building environment design - Design , dimensioning, installation and control of embedded radiant heating and cooling systems - Part 5: Installation (ISO 11855-5:2012)
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This International Standard specifies uniform requirements...
Advertisement