DS/EN ISO 11855-5
Building environment design – Design , dimensioning, installation and control of embedded radiant heating and cooling systems – Part 5: Installation (ISO 11855-5:2012)
| Organization: | DS |
| Publication Date: | 14 August 2015 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Buildings in general): | 91.040.01 |
scope:
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This International Standard specifies uniform requirements for the design and the construction of heating and cooling floor, ceiling and wall structures to ensure that the heating/cooling systems are suited to the particular application. The requirements specified by this International Standard concern only the components of the heating/cooling systems and the elements which are part of the heating/cooling surface and which are installed due to the heating/cooling systems. This International Standard is not applicable to the other elements which are part of the floor, ceiling and wall structures (heated or not heated).
Document History