ISO/IEC 17839-2 AMD 1
Information technology — Biometric System-on-Card — Part 2: Physical characteristics AMENDMENT 1: Additional specifications for fingerprint biometric capture devices
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
ISO/IEC 17839-2 AMD 1
May 1, 2021
Information technology — Biometric System-on-Card — Part 2: Physical characteristics AMENDMENT 1: Additional specifications for fingerprint biometric capture devices
A description is not available for this item.
November 1, 2015
Information technology - Biometric System-on-Card - Part 2: Physical characteristics
This part of ISO/IEC 17839 defines the following:
— dimensions of a Biometric System-on-Card type S1 and type S2;
— position and size of the biometric capture device;
— minimum requirements to a...
November 1, 2015
Information technology - Biometric System-on-Card - Part 2: Physical characteristics
This part of ISO/IEC 17839 defines the following: — dimensions of a Biometric System-on-Card type S1 and type S2;
— position and size of the biometric capture device;
— minimum requirements to a...