ISO/IEC 17839-1
Information technology - Biometric System-on-Card - Part 1: Core requirements
| Organization: | ISO |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 17839 establishes - functional architecture of a Biometric System-on-Card
- definition of type S1 (fully ISO/IEC 7810 compliant) and type S2 implementation of a Biometric System-on-Card
- sensor types in a Biometric System-on-Card
- minimum requirements to a Biometric System-on-Card with respect to
- discriminative power (i.e. biometric accuracy criteria)
- interfaces
- power supply options The following aspects are out of scope of this International Standard:
- off-card biometric comparison, storage-on-card
- work-load sharing implementations
- detailed specification and configuration of individual components
This part of ISO/IEC 17839 provides a functional architectural description of a Biometric System-on- Card and describes how the interfaces are mapped using existing commands and data structures from other International Standards.
Document History