NEMA - LSD 34

Recommended Practices for T8 Rapid Start Fluorescent Lamp Dimming (17W, 25W, 32W, and 40W Lamps)

active, Most Current
Organization: NEMA
Publication Date: 1 January 2012
Status: active
Page Count: 11
scope:

This document will address the selection, integration, installation, application, and maintenance of the dimming system components that together constitute a T8 fluorescent lamp dimming system. A T8 fluorescent lamp dimming system may include the following lamp types: 17 W, 2-foot; 25 W, 3-foot; 32 W, 4-foot; 40 W, 5-foot lamps, or other lamp types approved for use on the ballasts. It will also provide recommendations on relevant topics, such as measurement equipment, conformance, and temperature effects.

Document History

LSD 34
January 1, 2012
Recommended Practices for T8 Rapid Start Fluorescent Lamp Dimming (17W, 25W, 32W, and 40W Lamps)
This document will address the selection, integration, installation, application, and maintenance of the dimming system components that together constitute a T8 fluorescent lamp dimming system. A T8...

References

Advertisement