JSA - JIS G 3457
Arc welded carbon steel pipes
| Organization: | JSA |
| Publication Date: | 21 December 2020 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This Japanese Industrial Standard specifies requirements for the arc welded carbon steel pipes (hereafter referred to as pipes) used for piping for the steam, water, gas, air, etc. of comparatively low working pressure.
NOTE The dimensional range covered by this Standard is generally outside diameter 355.6 mm (nominal diameter 350A or 14B) to 2 032 mm (nominal diameter 2 000A or 80B) (see 9.1).
Document History