CEN - EN 13445-2

Unfired pressure vessels - Part 2: Materials

inactive
Organization: CEN
Publication Date: 1 May 2021
Status: inactive
Page Count: 94
ICS Code (Pressure vessels): 23.020.30
scope:

This document specifies the requirements for steel products used for unfired pressure vessels.

For some metallic materials other than steel, such as spheroidal graphite cast iron, aluminium, nickel, copper, titanium, requirements are or will be formulated in separate parts of this document.

For metallic materials which are not covered by a harmonized material standard and are not likely to be in near future, specific rules are given in this part or the above cited parts of this document.

Document History

May 1, 2021
Unfired pressure vessels - Part 2: Materials
This document specifies the requirements for steel products used for unfired pressure vessels. For some metallic materials other than steel, such as spheroidal graphite cast iron, aluminium, nickel,...
EN 13445-2
May 1, 2021
Unfired pressure vessels - Part 2: Materials
This document specifies the requirements for steel products used for unfired pressure vessels. For some metallic materials other than steel, such as spheroidal graphite cast iron, aluminium, nickel,...
September 1, 2014
Unfired pressure vessels - Part 2: Materials
This Part of this European Standard specifies the requirements for materials (including clad materials) for unfired pressure vessels and supports which are covered by EN 13445-1:2014 and manufactured...
July 1, 2009
Unfired pressure vessels - Part 2: Materials
This Part of this European Standard specifies the requirements for materials (including clad materials) for unfired pressure vessels and supports which are covered by EN 13445-1:2009 and manufactured...
July 1, 2009
Unfired pressure vessels - Part 2: Materials
This Part of this European Standard specifies the requirements for materials (including clad materials) for unfired pressure vessels and supports which are covered by EN 13445-1:2009 and manufactured...
May 1, 2002
Unfired pressure vessels - Part 2: Materials
A description is not available for this item.

References

Advertisement