CEN - EN 13445-2

Unfired pressure vessels - Part 2: Materials

inactive
Organization: CEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 86
ICS Code (Pressure vessels): 23.020.30
scope:

This Part of this European Standard specifies the requirements for materials (including clad materials) for unfired pressure vessels and supports which are covered by EN 13445-1:2009 and manufactured from metallic materials; it is currently limited to steels with sufficient ductility but it is, for components operating in the creep range, also limited to sufficiently creep ductile materials .

It specifies the requirements for the selection, inspection, testing and marking of metallic materials for the fabrication of unfired pressure vessels.

Document History

May 1, 2021
Unfired pressure vessels - Part 2: Materials
This document specifies the requirements for steel products used for unfired pressure vessels. For some metallic materials other than steel, such as spheroidal graphite cast iron, aluminium, nickel,...
May 1, 2021
Unfired pressure vessels - Part 2: Materials
This document specifies the requirements for steel products used for unfired pressure vessels. For some metallic materials other than steel, such as spheroidal graphite cast iron, aluminium, nickel,...
September 1, 2014
Unfired pressure vessels - Part 2: Materials
This Part of this European Standard specifies the requirements for materials (including clad materials) for unfired pressure vessels and supports which are covered by EN 13445-1:2014 and manufactured...
July 1, 2009
Unfired pressure vessels - Part 2: Materials
This Part of this European Standard specifies the requirements for materials (including clad materials) for unfired pressure vessels and supports which are covered by EN 13445-1:2009 and manufactured...
EN 13445-2
July 1, 2009
Unfired pressure vessels - Part 2: Materials
This Part of this European Standard specifies the requirements for materials (including clad materials) for unfired pressure vessels and supports which are covered by EN 13445-1:2009 and manufactured...
May 1, 2002
Unfired pressure vessels - Part 2: Materials
A description is not available for this item.

References

Advertisement