DSF/PREN ISO 18099

Thermal insulating products for building equipment and industrial installations – Determination of the coefficient of thermal expansion (ISO/DIS 18099:2021)

inactive
Organization: DS
Status: inactive
Page Count: 17
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the equipment and procedures for determining the coefficient of linear thermal expansion. The standard is applicable to thermal insulating products within the tem-perature range - 196 °C to 850 °C, subject to the possible tempera-ture limita-tion of the test speci-mens. It shall not be used for products which during the test experien-ce dimensional changes due to the loss of hydration water or which undergo other phase changes. NOTE - Because of its small dimensions the test specimen should be care-fully selected to be representative of the product being tested.

Document History

Thermal insulating products for building equipment and industrial installations – Determination of the coefficient of thermal expansion (ISO/FDIS 18099:2022)
This European Standard specifies the equipment and procedures for determining the coefficient of linear thermal expansion. The standard is applicable to thermal insulating products within the...
DSF/PREN ISO 18099
Thermal insulating products for building equipment and industrial installations – Determination of the coefficient of thermal expansion (ISO/DIS 18099:2021)
This European Standard specifies the equipment and procedures for determining the coefficient of linear thermal expansion. The standard is applicable to thermal insulating products within the...
Advertisement