DSF/FPREN ISO 18099

Thermal insulating products for building equipment and industrial installations – Determination of the coefficient of thermal expansion (ISO/FDIS 18099:2022)

pending, Most Current
Organization: DS
Status: pending
Page Count: 14
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the equipment and procedures for determining the coefficient of linear thermal expansion. The standard is applicable to thermal insulating products within the tem-perature range - 196 °C to 850 °C, subject to the possible tempera-ture limita-tion of the test speci-mens. It shall not be used for products which during the test experien-ce dimensional changes due to the loss of hydration water or which undergo other phase changes. NOTE - Because of its small dimensions the test specimen should be care-fully selected to be representative of the product being tested.

Document History

DSF/FPREN ISO 18099
Thermal insulating products for building equipment and industrial installations – Determination of the coefficient of thermal expansion (ISO/FDIS 18099:2022)
This European Standard specifies the equipment and procedures for determining the coefficient of linear thermal expansion. The standard is applicable to thermal insulating products within the...
Thermal insulating products for building equipment and industrial installations – Determination of the coefficient of thermal expansion (ISO/DIS 18099:2021)
This European Standard specifies the equipment and procedures for determining the coefficient of linear thermal expansion. The standard is applicable to thermal insulating products within the...
Advertisement