ISO/IEC 10373-6 AMD 1
Cards and security devices for personal identification — Test methods — Part 6: Contactless proximity objects AMENDMENT 1: Dynamic power level management
| Organization: | ISO |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
These tests apply only to PCDs which support PLIATQ or PLICID handling.
If the PCD supports optional PLIATQ or PLICID handling, the additional procedures specified in 7.1.9.2, 7.1.9.3, 7.1.9.4 and H.5 shall be used to verify that, for every power level used by the PCD:
a) the PCD complies with the field strength requirements specified in ISO/IEC 14443-2:2020/Amd 1, ISO/IEC 14443-3:2018/Amd 1 and ISO/IEC 14443-4:2018/Amd 1;
b) the PCD complies with modulation index and waveform requirements specified in ISO/IEC 14443-2;
c) the PCD complies with load modulation reception requirements specified in ISO/IEC 14443-2;
d) the PCD complies with EMD immunity requirements specified in ISO/IEC 14443-2.
Document History