ISO/IEC 10373-6
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 3: Exchange of additional parameters, block numbering, unmatched AFI and TR2
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
May 1, 2021
Cards and security devices for personal identification — Test methods — Part 6: Contactless proximity objects AMENDMENT 1: Dynamic power level management
These tests apply only to PCDs which support PLIATQ or PLICID handling.
If the PCD supports optional PLIATQ or PLICID handling, the additional procedures specified in 7.1.9.2, 7.1.9.3, 7.1.9.4 and...
February 15, 2021
Cards and security devices for personal identification — Test methods — Part 6: Contactless proximity objects AMENDMENT 1: Dynamic power level management
These tests apply only to PCDs which support PLIATQ or PLICID handling.
If the PICC supports optional PLIATQ or PLICID values, the additional procedures specified in 7.2.1, 7.2.2, 7.2.3, 7.2.5 and...
November 1, 2020
Cards and security devices for personal identification — Test methods — Part 6: Contactless proximity objects AMENDMENT 2: Enhancements for harmonization
A description is not available for this item.
July 1, 2020
Cards and security devices for personal identification — Test methods — Part 6: Contactless proximity objects
The ISO/IEC 10373 series defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
April 1, 2018
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 3: PICC loading effect
A description is not available for this item.
July 15, 2016
Identification cards - Test methods - Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
September 1, 2013
Identification cards - Test methods - Part 6: Proximity cards TECHNICAL CORRIGENDUM 1: R2 value range, start of PICC transmission and program for EMD level measurement
A description is not available for this item.
December 15, 2012
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 4: Bit rates of fc/8, fc/4 and fc/2 and frame size from 512 to 4096 bytes
A description is not available for this item.
October 15, 2012
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 2: Test methods for electromagnetic disturbance
A description is not available for this item.
ISO/IEC 10373-6
August 1, 2012
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 3: Exchange of additional parameters, block numbering, unmatched AFI and TR2
A description is not available for this item.
May 1, 2012
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 1: Additional PICC classes
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
January 15, 2011
Identification cards - Test methods - Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
March 15, 2010
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 7: Test methods for ePassport
A description is not available for this item.
October 15, 2007
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 5: Bit rates of fc/64, fc/32 and fc/16
A description is not available for this item.
April 1, 2007
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 1: Protocol test methods for proximity cards
A description is not available for this item.
October 1, 2006
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 3: Protocol test methods for proximity coupling devices
A description is not available for this item.
June 1, 2006
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 4: Additional test methods for PCD RF interface and PICC alternating field exposure
A description is not available for this item.
October 1, 2003
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 2: Improved RF test methods
A description is not available for this item.
May 15, 2001
Identification Cards - Test Methods - Part 6: Proximity Cards
A description is not available for this item.