CEI - EN IEC 62541-3
OPC unified architecture Part 3: Address Space Model
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 April 2021 |
| Status: | active |
| Page Count: | 132 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62541 defines the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This document is the OPC UA meta model on which OPC UA information models are based.
Document History
EN IEC 62541-3
April 1, 2021
OPC unified architecture Part 3: Address Space Model
This part of IEC 62541 defines the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This document is the OPC UA meta model on which OPC UA information models are based.
March 1, 2020
OPC unified architecture Part 3: Address Space Model
A description is not available for this item.
March 1, 2020
OPC unified architecture Part 3: Address Space Model
A description is not available for this item.
June 1, 2016
OPC unified architecture Part 3: Address Space Model
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This part of IEC 62541 is the OPC UA meta model on which OPC UA information models are based
October 1, 2012
OPC unified architecture Part 3: Address Space Model
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This Part is the OPC UA meta model on which OPC UA information models are based.