IEC - 62106-9

Radio data system (RDS) –VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 9: RBDS – RDS variant used in North America

active, Most Current
Organization: IEC
Publication Date: 1 May 2021
Status: active
Page Count: 24
ICS Code (Television and radio broadcasting): 33.170
ICS Code (Radiocommunications in general): 33.060.01
ICS Code (Radio receivers): 33.160.20
scope:

This part of IEC 62106 specifies the Radio Broadcast Data System (RBDS), which is an RDScompatible variant used in countries of North America. RBDS was first standardized by the U.S. National Radio Systems Committee (NRSC) in 1993 and subsequently revised in 1998, 2004, 2005 and 20112. With the publication of this edition of IEC 62106, the RDS and RBDS standards are now harmonized into a single document.

The frequency range of operation (64,0 MHz to 108,0 MHz as indicated by the title of this document) varies according to regional regulatory authority. The U.S. range is 88 MHz to 108 MHz, as set by the U.S. Federal Communications Commission. [8]

2 The NRSC is jointly sponsored by the National Association of Broadcasters (NAB) and the Consumer Technology Association (CTA). Its purpose is to study and make recommendations for technical standards that relate to radio broadcasting and the reception of radio broadcast signals.

Document History

62106-9
May 1, 2021
Radio data system (RDS) –VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 9: RBDS – RDS variant used in North America
This part of IEC 62106 specifies the Radio Broadcast Data System (RBDS), which is an RDScompatible variant used in countries of North America. RBDS was first standardized by the U.S. National Radio...

References

Advertisement