DSF/ISO/FDIS 14030-4
Environmental performance evaluation – Green debt instruments – Part 4: Verification programme requirements
| Organization: | DS |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Environmental economics. Sustainability): | 13.020.20 |
| ICS Code (Finances. Banking. Monetary systems. Insurance): | 03.060 |
scope:
ISO 14030-4 specifies requirements for verification bodies performing verification of claims of conformity to ISO 14030-1 or ISO 14030-2, and to 14030-3 or an applicable substitute taxonomy. Conformity with the requirements of Part 4 is mandatory for green debt issuers, emitters or borrowers who make claims of conformity to any part of ISO 14030. Part 4 specifies requirements for the validation of claims of eligibility made in conformity with ISO 14030-1, subclause 5.4 and ISO 14030-2, subclause 5.2 . ISO 14030-4 also establishes requirements for the optional use of third-party marks of conformity.
Document History