DS/ISO 14030-4

Environmental performance evaluation – Green debt instruments – Part 4: Verification programme requirements

active, Most Current
Organization: DS
Publication Date: 20 September 2021
Status: active
Page Count: 24
ICS Code (Environmental economics. Sustainability): 13.020.20
ICS Code (Finances. Banking. Monetary systems. Insurance): 03.060
scope:

This document specifies requirements for verification bodies performing verification of claims of conformity to ISO 14030-1 or ISO 14030-2 and to ISO 14030-3 or a suitable substitute taxonomy. Conformity to the requirements of this document is mandatory for the verification of statements made by green debt issuers, borrowers and lenders that claim that their products conform to the ISO 14030 series. This document specifies requirements for the validation of claims of eligibility made in conformity to ISO 14030-1:2021, 5.4, ISO 14030-2:2021, 6.3, and ISO 14030-2:2021, 7.3. This document also establishes requirements for the optional use of third-party marks of conformity.

Document History

DS/ISO 14030-4
September 20, 2021
Environmental performance evaluation – Green debt instruments – Part 4: Verification programme requirements
This document specifies requirements for verification bodies performing verification of claims of conformity to ISO 14030-1 or ISO 14030-2 and to ISO 14030-3 or a suitable substitute taxonomy....
Environmental performance evaluation – Green debt instruments – Part 4: Verification programme requirements
ISO 14030-4 specifies requirements for verification bodies performing verification of claims of conformity to ISO 14030-1 or ISO 14030-2, and to 14030-3 or an applicable substitute taxonomy....
Advertisement