IEEE - C95.3

Recommended Practice for Measurements and Computations of Electric, Magnetic, and Electromagnetic Fields with Respect to Human Exposure to Such Fields, 0 Hz to 300 GHz

active, Most Current
Organization: IEEE
Publication Date: 25 March 2021
Status: active
Page Count: 240
scope:

This recommended practice describes methods for measuring and computing external electric, magnetic, and electromagnetic fields to which persons could be exposed over the frequency range of 0 Hz to 300 GHz. Instrument characteristics and the methods of calibrating such instruments, and methods for computation and measurement of the resulting fields and currents that are induced in bodies of humans exposed to these fields, are included.

Purpose

The purpose of this recommended practice is to specify techniques and instrumentation for the measurement and computation of potentially hazardous electric, magnetic, and electromagnetic fields both in the near-field and the far-field of the source. In so doing, this document incorporates and extends the specifications previously set forth in IEEE Std C95.3™-2002 [B192] and IEEE Std C95.3.1™-2010 [B193]. In addition to measurement and computation of exposure fields, this document includes a description of the concepts, techniques, and instruments that can be applied to the measurement and computation of the specific absorption rate or the electric field strength in organisms (including humans) and phantoms exposed to electromagnetic fields. Guidance on measurement and computation of induced current and contact current is also included.

This document is intended primarily for use by engineers, biophysicists, and other specialists who are familiar with basic electromagnetic field theory and practice, and the potential hazards associated with exposure to such fields.

Document History

C95.3
March 25, 2021
Recommended Practice for Measurements and Computations of Electric, Magnetic, and Electromagnetic Fields with Respect to Human Exposure to Such Fields, 0 Hz to 300 GHz
This recommended practice describes methods for measuring and computing external electric, magnetic, and electromagnetic fields to which persons could be exposed over the frequency range of 0 Hz to...
July 21, 2017
Errata to IEEE Recommended Practice for Measurements and Computations of Radio Frequency Electromagnetic Fields With Respect to Human Exposure to Such Fields, 100 kHZ–300 GHz
A description is not available for this item.
December 11, 2002
Recommended Practice for Measurements and Computations of Radio Frequency Electromagnetic Fields With Respect to Human Exposure to Such Fields, 100 kHz–300 GHz
The scope of this recommended practice is to revise and develop specifications for preferred methods for measuring and computing external radio frequency electromagnetic fields to which persons may...
December 11, 2002
Recommended Practice for Measurements and Computations of Radio Frequency Electromagnetic Fields With Respect to Human Exposure to Such Fields, 100 kHz–300 GHz
The scope of this recommended practice is to revise and develop specifications for preferred methods for measuring and computing external radio frequency electromagnetic fields to which persons may...
September 26, 1991
Recommended Practice for the Measurement of Potentially Hazardous Electromagnetic Fields - RF and Microwave
The scope of this recommended practice is to revise and develop specifications for preferred methods for measuring and computing external radio frequency electromagnetic fields to which persons may...
January 1, 1973
TECHNIQUES AND INSTRUMENTATION FOR THE MEASUREMENT OF POTENTIALLY HAZARDOUS ELECTROMAGNETIC RADIATION AT MICROWAVE FREQUENCIES (R 1979)
A description is not available for this item.

References

Advertisement