IEEE C95.3

Recommended Practice for Measurements and Computations of Radio Frequency Electromagnetic Fields With Respect to Human Exposure to Such Fields, 100 kHz–300 GHz

inactive
Buy Now
Organization: IEEE
Publication Date: 11 December 2002
Status: inactive
Page Count: 134
scope:

The scope of this recommended practice is to revise and develop specifications for preferred methods for measuring and computing external radio frequency electromagnetic fields to which persons may be exposed. In addition, the document will specify preferred methods for the measurement and computation of the resulting fields and currents that are induced in bodies of humans exposed to these fields over the frequency range of 100 kHz-300 GHz.

Although the scope of ICES (formerly SCC28) includes potential hazards resulting from exposure of flammable volatile materials and explosive devices to EM radiation, this document is devoted exclusively to the measurement and calculation of human exposure to electromagnetic fields. This is because the necessary specifications and definitions pertaining to fuels and explosive devices are still being developed, and there are implications that the instrumentation requirements may be substantially different from those addressed here. Nevertheless, the measurement techniques and instruments described here are applicable to the measurement of fields in the vicinity of flammable materials and explosive devices, even though exposure standards for these situations have not been established.

Document History

March 25, 2021
Recommended Practice for Measurements and Computations of Electric, Magnetic, and Electromagnetic Fields with Respect to Human Exposure to Such Fields, 0 Hz to 300 GHz
This recommended practice describes methods for measuring and computing external electric, magnetic, and electromagnetic fields to which persons could be exposed over the frequency range of 0 Hz to...
July 21, 2017
Errata to IEEE Recommended Practice for Measurements and Computations of Radio Frequency Electromagnetic Fields With Respect to Human Exposure to Such Fields, 100 kHZ–300 GHz
A description is not available for this item.
IEEE C95.3
December 11, 2002
Recommended Practice for Measurements and Computations of Radio Frequency Electromagnetic Fields With Respect to Human Exposure to Such Fields, 100 kHz–300 GHz
The scope of this recommended practice is to revise and develop specifications for preferred methods for measuring and computing external radio frequency electromagnetic fields to which persons may...
December 11, 2002
Recommended Practice for Measurements and Computations of Radio Frequency Electromagnetic Fields With Respect to Human Exposure to Such Fields, 100 kHz–300 GHz
The scope of this recommended practice is to revise and develop specifications for preferred methods for measuring and computing external radio frequency electromagnetic fields to which persons may...
September 26, 1991
Recommended Practice for the Measurement of Potentially Hazardous Electromagnetic Fields - RF and Microwave
The scope of this recommended practice is to revise and develop specifications for preferred methods for measuring and computing external radio frequency electromagnetic fields to which persons may...
January 1, 1973
TECHNIQUES AND INSTRUMENTATION FOR THE MEASUREMENT OF POTENTIALLY HAZARDOUS ELECTROMAGNETIC RADIATION AT MICROWAVE FREQUENCIES (R 1979)
A description is not available for this item.

References

Advertisement