SNV - SN EN ISO 21663
Solid recovered fuels - Methods for the determination of carbon (C), hydrogen (H), nitrogen (N) and sulphur (S) by the instrumental method
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 April 2021 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Solid fuels): | 75.160.10 |
scope:
This International Standard specifies a method for the determination of carbon (C), hydrogen (H), nitrogen (N) and sulphur (S) by instrumental method. Depending on the amount of test portion used, micro and macro instrumental apparatus are used. An alternative method based on high temperature furnace combustion and IR detection is described in Annex A.
Document History
SN EN ISO 21663
April 1, 2021
Solid recovered fuels - Methods for the determination of carbon (C), hydrogen (H), nitrogen (N) and sulphur (S) by the instrumental method
This International Standard specifies a method for the determination of carbon (C), hydrogen (H), nitrogen (N) and sulphur (S) by instrumental method. Depending on the amount of test portion used,...