SNV - SN EN 4689
Aerospace series - Paints and varnishes - Two-components room temperature curing polyurethane finish - High flexibility and chemical agent resistance for military application
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 April 2021 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
scope:
This document specifies the requirements for a two-components flexible polyurethane topcoat to be applied over EN 4687 and/or EN 4688 primers mainly for exterior aerospace applications. The primer and the finish tested to this document will be from the same manufacturer applied in accordance with (i.a.w.) their instructions/Table 1.
Document History
SN EN 4689
April 1, 2021
Aerospace series - Paints and varnishes - Two-components room temperature curing polyurethane finish - High flexibility and chemical agent resistance for military application
This document specifies the requirements for a two-components flexible polyurethane topcoat to be applied over EN 4687 and/or EN 4688 primers mainly for exterior aerospace applications. The primer...
August 1, 2012
Aerospace series - Paints and varnishes - Two components cold curing polyurethane finish - High flexibility and chemical agent resistance for military application
This European Standard specifies the requirements for a two components flexible polyurethane top coat to be applied over EN 4687 and/or EN 4688 primers mainly for exterior aerospace applications....