SNV - SN EN 4689

Aerospace series - Paints and varnishes - Two components cold curing polyurethane finish - High flexibility and chemical agent resistance for military application

inactive
Organization: SNV
Publication Date: 1 August 2012
Status: inactive
Page Count: 28
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This European Standard specifies the requirements for a two components flexible polyurethane top coat to be applied over EN 4687 and/or EN 4688 primers mainly for exterior aerospace applications.

The primer and the finish tested to this specification will be from the same manufacturer applied in accordance with (i.a.w.) their instruction.

Document History

April 1, 2021
Aerospace series - Paints and varnishes - Two-components room temperature curing polyurethane finish - High flexibility and chemical agent resistance for military application
This document specifies the requirements for a two-components flexible polyurethane topcoat to be applied over EN 4687 and/or EN 4688 primers mainly for exterior aerospace applications. The primer...
SN EN 4689
August 1, 2012
Aerospace series - Paints and varnishes - Two components cold curing polyurethane finish - High flexibility and chemical agent resistance for military application
This European Standard specifies the requirements for a two components flexible polyurethane top coat to be applied over EN 4687 and/or EN 4688 primers mainly for exterior aerospace applications....

References

Advertisement