SNV - SN EN ISO 5829
Resistance spot welding - Electrode adaptors, female taper 1:10
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 April 2021 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
Specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap is a female taper (male electrode cap, see ISO 5830) and for which the electrode taper fits conform to ISO 1089. Covers also designation, material and marking.
Document History
SN EN ISO 5829
April 1, 2021
Resistance spot welding - Electrode adaptors, female taper 1:10
Specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap is a female taper (male electrode cap, see ISO 5830) and for which the...