SNV - SN EN ISO 5830

Resistance spot welding - Male electrode caps

active, Most Current
Organization: SNV
Publication Date: 1 April 2021
Status: active
Page Count: 8
ICS Code (Welding equipment): 25.160.30
scope:

This International Standard specifies the dimensions and tolerances for male electrode caps for resistance spot welding when a female taper (see IS0 1089) is used to fix the electrode adaptor (see IS0 5829). It only applies to electrode caps for which the electrode force Fmsx, given for the diameter dl, does not exceed 4,O kN.

Document History

SN EN ISO 5830
April 1, 2021
Resistance spot welding - Male electrode caps
This International Standard specifies the dimensions and tolerances for male electrode caps for resistance spot welding when a female taper (see IS0 1089) is used to fix the electrode adaptor (see...

References

Advertisement