NEN-EN-IEC 60730-2-5/A2

Automatic electrical controls - Part 2-5: Particular requirements for automatic electrical burner control systems

active
Organization: NEN
Publication Date: 1 March 2021
Status: active
Page Count: 32
ICS Code (Automatic controls for household use): 97.120
scope:

• to a burner control system intended to be used in warm air heating appliances (furnaces) where the appliance is equipped with an electromechanical differential pressure control to monitor the difference of the combustion air pressure (Type 2.AL). This pressure control provides a switch as an alternative to one of the two switching elements to directly deenergize the safety relevant terminals.

This document applies to controls powered by primary or secondary batteries, requirements for which are contained within the standard, including Annex V.

This document applies to the electrical and functional safety of controls capable of receiving and responding to communications signals. The signals may be transmitted to or received from external units, connected wired or wireless, that may or may not be part of the burner control system.

This document does not address the integrity of the output signal to the network devices, such as interoperability with other devices, unless it has been evaluated as part of the control system.

Document History

December 1, 2023
Automatic electrical controls - Part 2-5: Particular requirements for automatic electrical burner control systems
A description is not available for this item.
NEN-EN-IEC 60730-2-5/A2
March 1, 2021
Automatic electrical controls - Part 2-5: Particular requirements for automatic electrical burner control systems
• to a burner control system intended to be used in warm air heating appliances (furnaces) where the appliance is equipped with an electromechanical differential pressure control to monitor the...
Automatic electrical controls - Part 2-5: Particular requirements for automatic electrical burner control systems
This part of IEC 60730 applies to automatic electrical burner control systems for the automatic control of burners for oil, gas, coal or other combustibles intended to be used • for household and...
March 1, 2015
Automatic electrical controls - Part 2-5: Particular requirements for automatic electrical burner control systems
NEN-EN-IEC 60730-2-5 applies to automatic electrical burner control systems for the automatic control of burners for oil, gas, coal or other combustibles for household and similar use including...
April 1, 2010
Automatic electrical controls for household and similar use - Part 2-5: Particular requirements for automatic electrical burner control systems
A description is not available for this item.
February 1, 2005
Automatic electrical controls for household and similar use - Part 2-5: Particular requirements for automatic electrical burner control systems
A description is not available for this item.
January 1, 2005
Automatic electrical controls for household and similar use - Part 2-5: Particular requirements for automatic electrical burner control systems
A description is not available for this item.
June 1, 2002
Automatic electrical controls for household and similar use - Part 2-5: Particular requirements for automatic electrical burner control systems
Applies to automatic electrical burner control systems for the automatic control of buners for oil, gas, coal or other combustibles for household and similar use including heating, air conditioning...
September 1, 1999
Automatic electrical controls for household and similar use - Part 2-5: Particular requirements for automatic electrical burner control systems
A description is not available for this item.
September 1, 1999
Automatic electrical controls for household and similar use - Part 2-5: Particular requirements for automatic electrical burner control systems
Replace in annex K "Wire-wound inductors" by "Wire-wound inductors, single layer"

References

Advertisement