NEN-EN-IEC 60730-2-5/A1

Automatic electrical controls - Part 2-5: Particular requirements for automatic electrical burner control systems

active
Organization: NEN
Publication Date: 1 May 2019
Status: active
Page Count: 34
ICS Code (Automatic controls for household use): 97.120
scope:

This part of IEC 60730 applies to automatic electrical burner control systems for the automatic control of burners for oil, gas, coal or other combustibles intended to be used

• for household and similar use,

• in shops, offices, hospitals, farms and commercial and industrial applications.

This International Standard is applicable

• to a complete burner control system,

• to a separate programming unit,

• to a separate electronic high-voltage ignition source,

• to a separate flame detector and

• to a separate high-temperature operation (HTO) detector.

NOTE 1 Throughout this document, where it can be used unambiguously, the word "system" means "burner control system" and "systems" means "burner control systems".

NOTE 2 Throughout this document, the word "equipment" means "appliance and equipment."

This standard does not apply to thermoelectric flame supervision controls; thermoelectric flame supervision controls are covered by ISO 23551-6.

This document also applies to electrical burner control systems intended exclusively for industrial process applications e.g. those applications covered by ISO TC 244 (ISO 13577).

This document applies to the inherent safety, to the declared operating values, operating times and operating sequences where such are associated with burner safety and to the testing of automatic electrical burner control systems used in, on, or in association with, burners.

NOTE Requirements for specific operating values, operating times and operating sequences are given in the standards for appliances and equipment.

This document applies to AC or DC powered systems with a rated voltage not exceeding 660 V AC or 600 V DC.

This document does not take into account the response value of an automatic action of a control, if such a response value is dependent upon the method of mounting the control in the equipment. Where a response value is of significant purpose for the protection of the user, or surroundings, the value defined in the appropriate equipment standard or as determined by the manufacturer applies.

This document applies also to systems incorporating electronic devices, requirements for which are contained in Annex H.

This document applies to systems using NTC or PTC thermistors, additional requirements for which are contained in Annex J.

This document includes systems responsive to flame properties and temperature for HTO.

Renumber this subclause as follows:

Document History

December 1, 2023
Automatic electrical controls - Part 2-5: Particular requirements for automatic electrical burner control systems
A description is not available for this item.
March 1, 2021
Automatic electrical controls - Part 2-5: Particular requirements for automatic electrical burner control systems
• to a burner control system intended to be used in warm air heating appliances (furnaces) where the appliance is equipped with an electromechanical differential pressure control to monitor the...
NEN-EN-IEC 60730-2-5/A1
May 1, 2019
Automatic electrical controls - Part 2-5: Particular requirements for automatic electrical burner control systems
This part of IEC 60730 applies to automatic electrical burner control systems for the automatic control of burners for oil, gas, coal or other combustibles intended to be used • for household and...
March 1, 2015
Automatic electrical controls - Part 2-5: Particular requirements for automatic electrical burner control systems
NEN-EN-IEC 60730-2-5 applies to automatic electrical burner control systems for the automatic control of burners for oil, gas, coal or other combustibles for household and similar use including...
April 1, 2010
Automatic electrical controls for household and similar use - Part 2-5: Particular requirements for automatic electrical burner control systems
A description is not available for this item.
February 1, 2005
Automatic electrical controls for household and similar use - Part 2-5: Particular requirements for automatic electrical burner control systems
A description is not available for this item.
January 1, 2005
Automatic electrical controls for household and similar use - Part 2-5: Particular requirements for automatic electrical burner control systems
A description is not available for this item.
June 1, 2002
Automatic electrical controls for household and similar use - Part 2-5: Particular requirements for automatic electrical burner control systems
Applies to automatic electrical burner control systems for the automatic control of buners for oil, gas, coal or other combustibles for household and similar use including heating, air conditioning...
September 1, 1999
Automatic electrical controls for household and similar use - Part 2-5: Particular requirements for automatic electrical burner control systems
A description is not available for this item.
September 1, 1999
Automatic electrical controls for household and similar use - Part 2-5: Particular requirements for automatic electrical burner control systems
Replace in annex K "Wire-wound inductors" by "Wire-wound inductors, single layer"

References

Advertisement