CENELEC - EN IEC 61326-2-1
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-1: Particular requirements - Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
| Organization: | CENELEC |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment with test and measurement circuits (internal or, external to the equipment, or both) that are not EMC protected for operational and/or functional reasons, as specified by the manufacturer.
The manufacturer specifies the environment for which the product is intended to be used and selects the appropriate test level specifications of IEC 61326-1:2020.
NOTE Examples of equipment include, but are not limited to, oscilloscopes, logic analysers, spectrum analysers, network analysers, analogue instruments, digital multimeters (DMM) and board test systems.
Document History