CENELEC - EN 61326-2-1

Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-1: Particular requirements - Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications

inactive
Organization: CENELEC
Publication Date: 1 January 2013
Status: inactive
Page Count: 14
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Industrial process measurement and control): 25.040.40
scope:

In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment with test and measurement circuits (both internal and/or external to the equipment) that are not EMC protected for operational and/or functional reasons, as specified by the manufacturer.

The manufacturer specifies the environment for which the product is intended to be used and selects the appropriate test level specifications of IEC 61326-1.

NOTE Examples of equipment include, but are not limited to, oscilloscopes, logic analysers, spectrum analysers, network analysers, analogue instruments, digital multimeters (DMM) and board test systems.

Document History

June 1, 2021
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-1: Particular requirements - Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment with test and measurement...
EN 61326-2-1
January 1, 2013
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-1: Particular requirements - Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment with test and measurement...
May 1, 2006
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-1: Particular requirements - Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
A description is not available for this item.

References

Advertisement