ASHRAE - 41.7

Standard Methods for Gas Flow Measurement

active
Organization: ASHRAE
Publication Date: 31 March 2021
Status: active
Page Count: 46
scope:

This standard applies to laboratory and field gas flow measurement for testing heating, ventilating, air-conditioning, and refrigerating systems and components. This standard is restricted to applications where the entire flow stream of gas enters and exits the gas flowmeter in a gasonly state during data recording with the following exceptions:

a. This standard does not apply to airflow measurements at pressures within this range: -25 kPa to +25kPa (-100 in. of water to +100 in. of water) referenced to ambient pressure. Those measurements are within the scope of ASHRAE Standard 41.2.

b. This standard does not apply to fan performance rating airflow measurements. Those measurements are within the scope of ASHRAE Standard 51.

c. This standard does not apply to gaseous-phase refrigerant mass flow measurements where the gas flow includes circulating lubricant. Those measurements are within the scope of ASHRAE Standard 41.10.

PURPOSE

This standard prescribes methods for gas flow measurement.

Document History

January 31, 2023
Standard Methods for Gas Flow Measurement
A description is not available for this item.
41.7
March 31, 2021
Standard Methods for Gas Flow Measurement
This standard applies to laboratory and field gas flow measurement for testing heating, ventilating, air-conditioning, and refrigerating systems and components. This standard is restricted to...
September 30, 2015
Standard Methods for Gas Flow Measurement
A description is not available for this item.
September 30, 2015
Standard Methods for Gas Flow Measurement
This standard applies to laboratory and field gas flow measurement for testing heating, ventilating, air-conditioning, and refrigerating systems and components. This standard is restricted to...
August 17, 1984
Standard Method for Measurement of Flow of Gas
A description is not available for this item.
August 17, 1984
Method of Test for Measurement of Flow of Gas
This standard provides flow-measuring techniques for the following: a. volatile refrigerant, gaseous phase; b. air under conditions where the methods for flow measurement set forth in ASHRAE...
August 17, 1984
Method of Test for Measurement of Flow of Gas
This standard provides flow-measuring techniques for the following: a. volatile refrigerant, gaseous phase; b. air under conditions where the methods for flow measurement set forth in ASHRAE Standard...
January 1, 1984
Standard Method for Measurement of Flow of Gas (R 1991)
A description is not available for this item.

References

Advertisement