DSF/PREN 4884
Aerospace series – Steel X3CrNiMoAl (13-8-2) – Vacuum induction melted and consumable electrode remelted – Solution treated and precipitation treated – Bars for machining – a or D ≤ 200 mm – 1 200 MPa ≤ Rm ≤ 1 350 MPa
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to: - Steel X3CrNiMoAl (13-8-2); - Vacuum induction melted and consumable electrode remelted; - Solution treated and precipitation treated; - Bars for machining; - a or D ≤ 200 mm; - 1 200 MPa ≤ Rm ≤ 1 350 MPa for aerospace applications. WL: 1.4534.
Document History
January 4, 2023
Aerospace series – Steel X3CrNiMoAl (1.4534) – Vacuum induction melted and consumable electrode remelted – Solution treated and precipitation treated – Bars for machining – a or D ≤ 200 mm – 1 200 MPa ≤ Rm ≤ 1 350 MPa
This document specifies the requirements relating to: Steel X3CrNiMoAl (13-8-2) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation treated Bars for machining...
DSF/PREN 4884
Aerospace series – Steel X3CrNiMoAl (13-8-2) – Vacuum induction melted and consumable electrode remelted – Solution treated and precipitation treated – Bars for machining – a or D ≤ 200 mm – 1 200 MPa ≤ Rm ≤ 1 350 MPa
This document specifies the requirements relating to: – Steel X3CrNiMoAl (13-8-2); – Vacuum induction melted and consumable electrode remelted; – Solution treated and precipitation treated; – Bars...