DS/EN 4884

Aerospace series – Steel X3CrNiMoAl (1.4534) – Vacuum induction melted and consumable electrode remelted – Solution treated and precipitation treated – Bars for machining – a or D ≤ 200 mm – 1 200 MPa ≤ Rm ≤ 1 350 MPa

active, Most Current
Organization: DS
Publication Date: 4 January 2023
Status: active
Page Count: 11
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to: Steel X3CrNiMoAl (13-8-2) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation treated Bars for machining a or D ≤ 200 mm 1 200 MPa ≤ Rm ≤ 1 350 MPa for aerospace applications. Material no (W.L): 1.4534.

Document History

DS/EN 4884
January 4, 2023
Aerospace series – Steel X3CrNiMoAl (1.4534) – Vacuum induction melted and consumable electrode remelted – Solution treated and precipitation treated – Bars for machining – a or D ≤ 200 mm – 1 200 MPa ≤ Rm ≤ 1 350 MPa
This document specifies the requirements relating to: Steel X3CrNiMoAl (13-8-2) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation treated Bars for machining...
Aerospace series – Steel X3CrNiMoAl (13-8-2) – Vacuum induction melted and consumable electrode remelted – Solution treated and precipitation treated – Bars for machining – a or D ≤ 200 mm – 1 200 MPa ≤ Rm ≤ 1 350 MPa
This document specifies the requirements relating to: – Steel X3CrNiMoAl (13-8-2); – Vacuum induction melted and consumable electrode remelted; – Solution treated and precipitation treated; – Bars...
Advertisement