DSF/PREN 16510-2-1

Residential solid fuel burning appliances – Part 2-1: Roomheaters

pending
Organization: DS
Status: pending
Page Count: 24
ICS Code (Solid fuel heaters): 97.100.30
scope:

This document is applicable to freestanding or inset roomheaters fired by solid fuel, without functional modification that operate with fire doors either as closed only or as closed or open. The appliances covered by this document provide heat into the space where they are installed. Additionally, where fitted with a boiler, they also provide domestic hot water and/or central heating. These appliances can burn one or more types of the following solid fuels in accordance with the appliance manufacturer's instructions: - wood logs; - compressed untreated wood; - wood pellets; - lignite briquettes; - solid mineral fuels; - peat briquettes. This document is not applicable to appliances with fan assisted combustion air or appliances that are mechanically fed. This document is used in conjunction with EN 16510 1 of which it is an integral part.

Document History

January 4, 2023
Residential solid fuel burning appliances – Part 2-1: Roomheaters
This document is applicable to roomheaters for solid fuel (freestanding or inset solid fuel burning local space heating products that operate with fire doors either as closed only or as closed or...
Residential solid fuel burning appliances - Part 2-1: Roomheaters
This Part 2-1 of EN 16510 is applicable to freestanding or inset roomheaters fired by solid fuel, without functional modification that operate with fire doors either as closed only or as closed or...
Residential solid fuel burning appliances - Part 2-1: Roomheaters
This Part 2-1 of EN 16510 is applicable to freestanding or inset roomheaters fired by solid fuel, without functional modification that operate with fire doors either as closed only or as closed or...
DSF/PREN 16510-2-1
Residential solid fuel burning appliances – Part 2-1: Roomheaters
This document is applicable to freestanding or inset roomheaters fired by solid fuel, without functional modification that operate with fire doors either as closed only or as closed or open. The...
Advertisement