DSF/FPREN 16510-2-1

Residential solid fuel burning appliances - Part 2-1: Roomheaters

inactive
Organization: DS
Status: inactive
Page Count: 28
ICS Code (Solid fuel heaters): 97.100.30
scope:

This Part 2-1 of EN 16510 is applicable to freestanding or inset roomheaters fired by solid fuel, without functional modification that operate with fire doors either as closed only or as closed or open. The appliances covered by this Part 2-1 of EN 16510 provide heat into the space where they are installed. Additionally, where fitted with a boiler, they also provide domestic hot water and/or central heating. These appliances may burn one or more types of the following solid fuels in accordance with the appliance manufacturer's instructions: - wood logs; - compressed untreated wood; - wood pellets; - solid minearal fuels; - peat briquettes. This Part 2-1 of EN 16510 is not applicable to appliances with fan assisted combustion air or appliances that are mechanically fed. This Part 2-1 of EN 16510 is to be used in conjunction with EN 16510 1 of which it is an integral part.

Document History

January 4, 2023
Residential solid fuel burning appliances – Part 2-1: Roomheaters
This document is applicable to roomheaters for solid fuel (freestanding or inset solid fuel burning local space heating products that operate with fire doors either as closed only or as closed or...
DSF/FPREN 16510-2-1
Residential solid fuel burning appliances - Part 2-1: Roomheaters
This Part 2-1 of EN 16510 is applicable to freestanding or inset roomheaters fired by solid fuel, without functional modification that operate with fire doors either as closed only or as closed or...
Residential solid fuel burning appliances - Part 2-1: Roomheaters
This Part 2-1 of EN 16510 is applicable to freestanding or inset roomheaters fired by solid fuel, without functional modification that operate with fire doors either as closed only or as closed or...
Residential solid fuel burning appliances – Part 2-1: Roomheaters
This document is applicable to freestanding or inset roomheaters fired by solid fuel, without functional modification that operate with fire doors either as closed only or as closed or open. The...
Advertisement