DSF/PREN 4628
Aerospace series – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Bar – De ≤ 200 mm – 1 150 MPa ≤ Rm ≤ 1 300 Mpa
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to: - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bars - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications. NOTE - Other common designations: - AIR: Z 8 CND 17-04. - Only the chemical composition of this document are considered.
Document History
January 4, 2023
Aerospace series – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Bars – De ≤ 200 mm – 1 150 MPa ≤ Rm ≤ 1 300 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bars De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications. NOTE –...
March 20, 2013
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De <= 200 mm - 1 150 MPa <= Rm <= 1 300 MPa
This standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De <= 200 mm 1 150 MPa <= Rm <= 1 300 MPa for aerospace applications. NOTE...
January 8, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De <= 150 mm - 1 100 MPa <= Rm <= 1 300 MPa
This standard specifies the requirements relating to: Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Bar De <= 150 mm 1 100 MPa <= Rm <= 1 300 MPa for aerospace applications.
April 2, 2007
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De less than or equal to 150 mm - 1 100 MPa less than or equal to Rm less than or equal to 1 300 MPa
A description is not available for this item.
DSF/PREN 4628
Aerospace series – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Bar – De ≤ 200 mm – 1 150 MPa ≤ Rm ≤ 1 300 Mpa
This document specifies the requirements relating to: – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Bars – De ≤ 200 mm – 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace...
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De <= 200 mm - 1 150 MPa <= Rm <= 1 300 MPa
This standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De = 200 mm 1 150 MPa = Rm = 1 300 MPa for aerospace applications. NOTE Other...