DS/EN 4628

Aerospace series – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Bars – De ≤ 200 mm – 1 150 MPa ≤ Rm ≤ 1 300 MPa

active, Most Current
Organization: DS
Publication Date: 4 January 2023
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bars De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications. NOTE - Other common designations: - AIR: Z 8 CND 17-04. - Only the chemical composition according to this document is considered.

Document History

DS/EN 4628
January 4, 2023
Aerospace series – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Bars – De ≤ 200 mm – 1 150 MPa ≤ Rm ≤ 1 300 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bars De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications. NOTE –...
March 20, 2013
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De <= 200 mm - 1 150 MPa <= Rm <= 1 300 MPa
This standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De <= 200 mm 1 150 MPa <= Rm <= 1 300 MPa for aerospace applications. NOTE...
January 8, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De <= 150 mm - 1 100 MPa <= Rm <= 1 300 MPa
This standard specifies the requirements relating to: Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Bar De <= 150 mm 1 100 MPa <= Rm <= 1 300 MPa for aerospace applications.
April 2, 2007
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De less than or equal to 150 mm - 1 100 MPa less than or equal to Rm less than or equal to 1 300 MPa
A description is not available for this item.
Aerospace series – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Bar – De ≤ 200 mm – 1 150 MPa ≤ Rm ≤ 1 300 Mpa
This document specifies the requirements relating to: – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Bars – De ≤ 200 mm – 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace...
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De <= 200 mm - 1 150 MPa <= Rm <= 1 300 MPa
This standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De = 200 mm 1 150 MPa = Rm = 1 300 MPa for aerospace applications. NOTE Other...
Advertisement