CENELEC - EN IEC 61326-2-4

Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2021
Status: active
Page Count: 22
ICS Code (Immunity): 33.100.20
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

In addition to IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for

- insulation monitoring according to IEC 61557-8;

- insulation fault location according to IEC 61557-9.

This applies to insulation monitoring devices and for equipment for insulation fault location systems permanently or semi-permanently connected to the distribution system.

Document History

EN IEC 61326-2-4
June 1, 2021
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
In addition to IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for – insulation...
January 1, 2013
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and f
In addition to IEC 61236-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for – insulation...
December 1, 2006
Electrical equipment for measurement, control and laboratory use — EMC requirements — Part 2-4: Particular requirements — Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
A description is not available for this item.

References

Advertisement