CENELEC - EN 61326-2-4

Electrical equipment for measurement, control and laboratory use — EMC requirements — Part 2-4: Particular requirements — Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9

inactive
Organization: CENELEC
Publication Date: 1 December 2006
Status: inactive
Page Count: 18
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Industrial process measurement and control): 25.040.40

Document History

June 1, 2021
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
In addition to IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for – insulation...
January 1, 2013
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and f
In addition to IEC 61236-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for – insulation...
EN 61326-2-4
December 1, 2006
Electrical equipment for measurement, control and laboratory use — EMC requirements — Part 2-4: Particular requirements — Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
A description is not available for this item.

References

Advertisement