DS/EN IEC 61326-2-1

Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-1: Particular requirements – Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications

active, Most Current
Organization: DS
Publication Date: 7 June 2021
Status: active
Page Count: 20
ICS Code (Immunity): 33.100.20
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

IEC 61326-2-1:2020 RLV;lt;/a;gt; which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.;lt;/br;gt;;lt;/br;gt;IEC 61326:2020 specifies more detailed test configurations, operational conditions and performance criteria for equipment with test and measurement circuits (internal or, external to the equipment, or both) that are not EMC protected for operational and/or functional reasons, as specified by the manufacturer. The manufacturer specifies the environment for which the product is intended to be used and selects the appropriate test level specifications of IEC 61326-1:2020.

Document History

DS/EN IEC 61326-2-1
June 7, 2021
Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-1: Particular requirements – Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
IEC 61326-2-1:2020 RLV;lt;/a;gt; which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-1: Particular requirements – Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
In addition to the scope of IEC 61326-1:20xx, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment with test and...

References

Advertisement