DS/EN 61326-2-1

Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-1: Particular requirements – Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 February 2013
Status: active
Page Count: 14
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Immunity): 33.100.20
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

IEC 61326-2-1:2012 specifies more detailed test configurations, operational conditions and performance criteria for equipment with test and measurement circuits (both internal and/or external to the equipment) that are not EMC protected for operational and/or functional reasons, as specified by the manufacturer. This second edition cancels and replaces the first edition published in 2005. This edition constitutes a technical revision. The main technical changes are: Update with respect to IEC 61326-1:2012.

Document History

DS/EN 61326-2-1
February 28, 2013
Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-1: Particular requirements – Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
IEC 61326-2-1:2012 specifies more detailed test configurations, operational conditions and performance criteria for equipment with test and measurement circuits (both internal and/or external to the...
November 3, 2006
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-1: Particular requirements - Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment with test and measurement...
Electrical equipment for measurement, control and laboratory use - EMC requirements -- Part 2-1: Particular requirements - Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment with test and measurement...
Electrical equipment for measurement, control and laboratory use - EMC requirements -- Part 2-1: Particular requirements - Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment with test and measurement...

References

Advertisement