DS/EN 61326-2-1
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-1: Particular requirements - Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
| Organization: | DS |
| Publication Date: | 3 November 2006 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment with test and measurement circuits (both internal and/or external to the equipment) that are not EMC protected for operational and/or functional reasons, as specified by the manufacturer. The manufacturer specifies the enviroment for which the product is intended to be used and/or selects the appropriate test level specifications of IEC 61326-1. NOTE Examples of equipment include, but are not limited to, oscilloscopes, logic analysers, spectrum analysers, network analysers, digital multimeters (DMM) and board test systems.
Document History