This document references:
ASME B1.20.3 - Dryseal Pipe Threads (Inch)
Published by ASME
on
January 1, 1976
Dryseal pipe threads are based on the USA (American) pipe thread, however, they differ from the USA (American) pipe thread in that they are designed to seal pressuretight joints without the necessity...
This document references:
ASME B16.24 - Cast Copper Alloy Pipe Flanges, Flanged Fittings, and Valves Classes 150, 300, 600, 900, 1500, and 2500
Published by ASME
on
October 31, 2016
Inclusions This Standard covers the following cast copper alloy: (a) threaded pipe flanges and blind flanges having class designations 150, 300, 600, 900, 1500, and 2500 (b) flanged fittings having...
This document is referenced by:
IAPMO USPSHTC - UNIFORM SWIMMING POOL, SPA AND HOT TUB CODE
Published by IAPMO
on
January 1, 2018
The provisions of this code shall apply to the erection, installation, alteration, repair, relocation, replacement, addition to, use, and maintenance of swimming pools, spas, or hot tub systems...
This document is referenced by:
UPC - UNIFORM PLUMBING CODE
Published by IAPMO
on
January 1, 2024
The provisions of this code shall apply to the erection, installation, alteration, repair, relocation, replacement, addition to, use, or maintenance of plumbing systems within this jurisdiction....
This document is referenced by:
I-CODE KRC - I-Codes: KRC - Kentucky Residential Code
Published by ICC
on
January 1, 2018
The provisions of the Kentucky Residential Code for One- and Two-family Dwellings shall apply to the construction, alteration, movement, enlargement, replacement, repair, equipment, use and...
This document is referenced by:
NSPC - 2021 National Standard Plumbing Code – Illustrated
Published by IAPMO
on
January 1, 2021
The development of a recommended code of plumbing practice, design, and installation, including the establishment of performance criteria predicated on the need for protection of health and safety...