DLA - SMD-5962-21216

MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT SINGLE CHANNEL, DC/DC CONVERTER

active, Most Current
Organization: DLA
Publication Date: 9 June 2021
Status: active
Page Count: 13
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-21216
June 9, 2021
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT SINGLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...

References

Advertisement