ITU-T - SERIES Y SUPP 60
Interpreting ITU-T Y.1540 maximum IP-layer capacity measurements
| Organization: | ITU-T |
| Publication Date: | 1 May 2021 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This Supplement provides information on methods to interpret ITU-T Y.1540 maximum Internet protocol (IP)-layer capacity measurements, and the auxiliary measurements of fundamental IP packet performance parameters collected simultaneously. Specifically:
− Guidance on the use of Figure A.1 of [ITU-T Y.1540] - Flowchart for offered load adjustment as part of a search algorithm versus Figure B.1 of [ITU-T Y.1540] - Flowchart for offered load adjustment, Type B search algorithm,
− Examples where maximum IP-layer capacity measurement results need to be carefully interpreted,
− Example of an ITU-T Y.1540 Annex B table of sending rates,
− Guidance for comparing different forms of measurement with the normative methods of ITU-T Y.1540,
− Test results of note, post-publication of [ITU-T Y.1540],
− Others.
Document History