ITU-T - SERIES Y SUPP 60

Interpreting ITU-T Y.1540 maximum IP-layer capacity measurements

inactive
Organization: ITU-T
Publication Date: 1 October 2021
Status: inactive
Page Count: 24
scope:

This Supplement provides information on methods to interpret ITU-T Y.1540 maximum Internet protocol layer (IP-layer) capacity measurements, and the auxiliary measurements of fundamental IP packet performance parameters collected simultaneously. Specifically, it includes among other content:

− Guidance on the use of Figure A.1 of [ITU-T Y.1540] - Flowchart for offered load adjustment as part of a search algorithm - versus Figure B.1 of [ITU-T Y.1540] - Flowchart for offered load adjustment, Type B search algorithm;

− Examples where maximum IP-layer capacity measurement results need to be carefully interpreted;

− An example of an ITU-T Y.1540 Annex B table of sending rates;

− Guidance for comparing different forms of measurement with the normative methods of [ITU-T Y.1540];

− Test results of note post-dating the publication of [ITU-T Y.1540].

Document History

June 1, 2022
Interpreting ITU-T Y.1540 maximum IP-layer capacity measurements
This Supplement provides information on methods to interpret ITU-T Y.1540 maximum Internet protocol layer (IP-layer) capacity measurements, and the auxiliary measurements of fundamental IP packet...
SERIES Y SUPP 60
October 1, 2021
Interpreting ITU-T Y.1540 maximum IP-layer capacity measurements
This Supplement provides information on methods to interpret ITU-T Y.1540 maximum Internet protocol layer (IP-layer) capacity measurements, and the auxiliary measurements of fundamental IP packet...
May 1, 2021
Interpreting ITU-T Y.1540 maximum IP-layer capacity measurements
This Supplement provides information on methods to interpret ITU-T Y.1540 maximum Internet protocol (IP)-layer capacity measurements, and the auxiliary measurements of fundamental IP packet...
March 1, 2021
Erratum 1 (03/2021) to Supplement 60 (2020) to the ITU-T Y-series Recommendations
A description is not available for this item.
September 1, 2020
Interpreting ITU-T Y.1540 maximum IP-layer capacity measurements
This Supplement provides information on methods to interpret ITU-T Y.1540 maximum Internet protocol (IP)-layer capacity measurements, and the auxiliary measurements of fundamental IP packet...
April 1, 2020
Interpreting ITU-T Y.1540 maximum IP-layer capacity measurements
A description is not available for this item.

References

Advertisement