DSF/IEC 61196-9-2 ED1

IEC 61196-9-2 ED1: Coaxial communication cables – Part 9-2: Detail specification for 50-0,4 type RF flexible cables

inactive
Organization: DS
Status: inactive
Page Count: 10
scope:

This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-9. It specifies the requirements for 50-0,4 type RF flexible cables. These cables are used in router, notebook computer, mobile phone or other electronics. The operating frequency is from 5 MHz to 6000 MHz. This part of IEC 61196 is to be used in conjunction with IEC 61196-1:2005 and IEC 61196- 9:2014. It determines the layout and style with respect to the model and type.

Document History

March 29, 2022
Coaxial communication cables – Part 9-2: Detail specification for 50-0,4 type RF flexible cables
IEC 61196-9-2:2022 applies to coaxial communication cables described in IEC 61196-9. It specifies the requirements for 50-0,4 type RF flexible cables. These cables are used in routers, notebook...
DSF/IEC 61196-9-2 ED1
IEC 61196-9-2 ED1: Coaxial communication cables – Part 9-2: Detail specification for 50-0,4 type RF flexible cables
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-9. It specifies the requirements for 50-0,4 type RF flexible cables. These cables are used in router, notebook...
Advertisement